The TC7WU04FC is a high-speed CMOS single inverter from Toshiba Semiconductor and Storage. It is part of the TC7WU series, which is known for its low-voltage operation and high-speed performance. This inverter provides a basic NOT logic function.
Applications:
- Logic gates
- Signal inversion
- Oscillators
- Buffers
- Control circuits
Features:
- High-speed operation: tpd = 4.3 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Output current: ±8 mA (min) at VCC = 4.5 V
- Operating temperature range: -40 to 85°C
- Package: VSSOP5
Benefits:
- Simplified logic design: The device provides a basic NOT function, simplifying digital logic design.
- Reduced power consumption: The low power consumption of the device makes it suitable for battery-powered applications.
- High-speed performance: The high-speed operation of the device allows it to be used in high-frequency applications.
- Wide operating voltage range: The wide operating voltage range of the device makes it compatible with a variety of systems.
- Compact size: The small package size of the device makes it suitable for space-constrained applications.
Additional Details:
The TC7WU04FC is supplied in a VSSOP5 package. It is RoHS compliant. This inverter is commonly used in digital circuits to implement logical operations, control signals, and perform signal inversion. Its fast propagation delay and minimal power consumption make it ideal for various portable and embedded systems.