EN
  • EN
  • DE

TC7WZ38FK(TE85L,F)

Part No TC7WZ38FK(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839873-TC7WZ38FK(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian TC7WZ38FK(TE85L,F) CAD Model

Description

The TC7WZ38FK(TE85L,F) is a high-speed CMOS logic gate from Toshiba Semiconductor and Storage. This device is a dual 2-input NAND gate with open-drain outputs, designed for low-voltage operation and high-performance applications. It is part of the TC7WZ series, known for its miniaturization and low power consumption. It is fabricated using advanced silicon gate CMOS technology for optimal speed and power efficiency. The open-drain output allows for flexible voltage level translation and wired-OR configurations.

Applications

  • Level Shifting
  • Wired-OR Logic
  • High-speed data processing
  • Low-voltage digital systems
  • Mobile communication devices
  • Portable electronic devices
  • General logic functions in digital circuits

Features

  • Low-voltage operation: 1.65 V to 5.5 V
  • High-speed operation: tpd = 2.6 ns (typical) at 5 V
  • Low power consumption: ICC = 2 μA (maximum) at 5 V
  • Miniature package: US8
  • Open-drain output
  • Wide operating temperature range: -40°C to 85°C
  • High noise immunity

Benefits

  • Flexible Voltage Translation: The open-drain output allows interfacing with systems operating at different voltage levels by using an external pull-up resistor to the desired voltage.
  • Wired-OR Capability: Multiple open-drain outputs can be connected together to create a wired-OR logic function without the risk of damaging the devices.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Reduced Board Space: The US8 package minimizes the physical footprint on the PCB.
  • Reliable Operation: Operates reliably across a wide temperature range.

Additional Details

The TC7WZ38FK(TE85L,F) operates from 1.65V to 5.5V. The typical propagation delay is 2.6 ns at 5V. The static current consumption is a maximum of 2 μA at 5V. It's housed in a US8 package. The open-drain output requires an external pull-up resistor. The (TE85L,F) likely relates to the specific tape and reel packaging for automated assembly. Unlike standard NAND gates, the open-drain output allows for connecting multiple outputs together, enabling the creation of more complex logic functions.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess