EN
  • EN
  • DE

TC7WZU04FK,LJ(CT

Part No TC7WZU04FK,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757280-TC7WZU04FK,LJ(CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7WZU04FK,LJ(CT CAD Model

Description

The TC7WZU04FK,LJ(CT is a dual unbuffered inverter from Toshiba Semiconductor and Storage. It is part of the TC7W series, which are high-speed CMOS logic devices. This inverter is designed for use in a variety of digital logic applications where signal inversion and high-speed operation are required.

Applications:

  • Oscillators
  • Clock drivers
  • Pulse shapers
  • Simple logic gates
  • Level shifters

Features:

  • Dual Inverter: Contains two independent inverters in a single package.
  • Unbuffered: Provides minimal propagation delay, allowing for high-speed operation.
  • Wide Operating Voltage Range: 1.65 V to 5.5 V.
  • High-Speed Operation: Typical propagation delay of 3.5 ns (at VCC = 5 V).
  • Low Power Consumption: Ideal for battery-powered applications.
  • CMOS Technology: Offers excellent noise immunity.
  • Small Package: Available in a small US8 package.

Benefits:

  • High-Speed Performance: Unbuffered design allows for fast signal inversion.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Wide Operating Voltage: Suitable for a variety of voltage levels.
  • Small Size: Saves valuable board space.
  • Versatile Application: Can be used in many different logic circuits.

Additional Details:

The TC7WZU04FK,LJ(CT operates over a wide supply voltage range of 1.65 V to 5.5 V. Its unbuffered design results in a very short propagation delay, enabling high-speed operation. The device is fabricated using CMOS technology, ensuring low power consumption and high noise immunity. The small US8 package makes it suitable for space-constrained applications. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess