EN
  • EN
  • DE

TC8520XBG(02,HT)

Part No TC8520XBG(02,HT)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359280-TC8520XBG(02,HT)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC8520XBG(02,HT) CAD Model

Description

The Toshiba TC8520XBG(02,HT) is a system power management IC (PMIC) designed for a variety of applications, primarily focusing on automotive and industrial environments. It integrates multiple power rails and control functions into a single chip, contributing to a smaller footprint and simplified system design. The TC8520XBG enables efficient power delivery and management, optimized for powering various sub-systems within a device. The '(02,HT)' likely indicates specific configuration options, such as output voltage settings and high-temperature operating capability.

Applications:

  • Automotive infotainment systems: Powering the display, audio, and processing units.
  • Automotive instrument clusters: Providing regulated power to the microcontroller, display drivers, and sensors.
  • Industrial control systems: Delivering power to microcontrollers, sensors, and communication interfaces.
  • Navigation systems: Supplying power to the GPS module, display, and processor.
  • Advanced Driver-Assistance Systems (ADAS): Powering camera modules, radar units, and processing platforms.

Features:

  • Multiple integrated voltage regulators: Includes buck converters and LDO regulators for diverse power requirements.
  • Programmable output voltages: Allows for fine-tuning the power rails to match specific system needs.
  • I2C interface: Facilitates communication with a host controller for configuration and monitoring.
  • Power-good indicators: Provide status information about the health of the power rails.
  • Protection features: Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to ensure system reliability.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Automotive Grade: Designed and tested to meet stringent automotive quality standards.
  • High-Temperature Operation: Specified to function correctly within extended temperature ranges.

Benefits:

  • Simplified system design: Integration of multiple power functions reduces component count and board space.
  • Improved power efficiency: Optimized regulators minimize power losses.
  • Enhanced system reliability: Protection features safeguard against faults and overloads.
  • Flexible power management: Programmable outputs allow for customization to specific application requirements.
  • Reduced BOM cost: Integration lowers the overall bill of materials.
  • Reliable Operation in Harsh Environments: High-temperature rating ensures consistent performance in extreme conditions.

The TC8520XBG(02,HT) typically includes several buck (step-down) converters and low-dropout (LDO) regulators. The buck converters are highly efficient switching regulators suitable for providing power to core logic and memory, while the LDO regulators offer clean and stable voltage rails for sensitive analog circuits. It also incorporates features such as short-circuit protection, over-voltage protection, and thermal shutdown to ensure robust and reliable operation under various conditions. The integrated I2C interface allows a host microcontroller to monitor and control the PMIC, enabling dynamic voltage scaling and other advanced power management techniques. The high-temperature rating makes it suitable for automotive applications where temperature extremes are common.

Specific technical specifications for the TC8520XBG(02,HT) include input voltage range, output voltage ranges and currents for each regulator, switching frequency of the buck converters, quiescent current, and operating temperature range. The HT suffix indicates a higher operating temperature range than the standard TC8520XBG. These specifications can be found in the device's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $6.5292
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
NVIDIA
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess