The TC9153AP is a single-chip PLL frequency synthesizer, designed for use in car radio and other communication systems. It integrates various functions necessary for frequency synthesis, minimizing external components and simplifying circuit design. This integrated circuit offers a high level of performance and reliability for demanding applications.
Applications
- Car radio frequency synthesizers
- Communication equipment frequency control
- Wireless audio systems
- Test and measurement instruments
- Amateur radio transceivers
Features
- Single-chip PLL frequency synthesizer
- Wide operating voltage range
- Low current consumption
- High stability oscillator circuit
- Built-in prescaler
- Phase comparator with high gain
- Lock detect function
- Serial data input for programming
Benefits
- Reduced component count simplifies design and lowers cost.
- Low power consumption extends battery life in portable applications.
- High stability ensures accurate frequency control.
- Simplified interface streamlines integration with microcontrollers.
- Reliable performance in demanding environments.
- Precise frequency control enables clear and stable signal reception.
The TC9153AP incorporates a stable oscillator circuit, a programmable divider, a phase comparator, and a charge pump. Programming is achieved via a serial data input, allowing for easy integration with microcontrollers. The lock detect function provides a signal when the PLL is locked onto the desired frequency, improving system reliability. Detailed specifications include operating voltage ranges, current consumption, and frequency ranges. Consult the datasheet for specific values.
Further technical details include the input clock frequency range, typically up to several MHz, and the output frequency range, determined by the programmable divider settings. The IC operates over a specified temperature range, usually from -20°C to +75°C, making it suitable for automotive applications. The package is a standard DIP (Dual In-Line Package), which facilitates easy prototyping and manufacturing.