EN
  • EN
  • DE

TC9157AP

Part No TC9157AP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993143-TC9157AP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC9157AP CAD Model

Description

The TC9157AP is an electronic volume control IC (Integrated Circuit) manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio equipment, such as car audio systems, home theater receivers, and other applications where precise and adjustable volume control is required.

Applications

  • Car Audio Systems: Used in car radios and amplifiers for electronic volume control.
  • Home Theater Receivers: Employed in home theater systems for controlling the volume of various audio channels.
  • Audio Amplifiers: Integrated into audio amplifiers for precise volume adjustment.
  • Mixing Consoles: Utilized in mixing consoles for controlling the levels of individual audio channels.
  • Musical Instruments: Used in electronic musical instruments for volume and tone control.

Features

  • Electronic Volume Control: Provides precise and adjustable volume control through electronic means.
  • Low Distortion: Offers low total harmonic distortion (THD) for high-quality audio reproduction.
  • Wide Dynamic Range: Provides a wide dynamic range for handling a wide range of audio signals.
  • Built-in Muting Function: Includes a muting function to silence the audio output.
  • Simple Control Interface: Designed for easy control using a microcontroller or other control circuitry.

Benefits

  • Precise Volume Adjustment: Allows for precise volume adjustment without the use of mechanical potentiometers.
  • Improved Audio Quality: Low distortion and wide dynamic range ensure high-quality audio reproduction.
  • Increased Reliability: Electronic volume control eliminates the wear and tear associated with mechanical potentiometers.
  • Reduced System Cost: Cost-effective solution compared to other volume control methods.
  • Simplified Design: Easy to integrate into existing audio system designs.

Additional Details

The TC9157AP typically includes features such as step attenuation, channel balance control, and input selection. The step attenuation allows for precise volume adjustment in discrete steps, while the channel balance control ensures equal volume levels in both audio channels. The input selection feature allows the user to select from multiple audio inputs. The device is typically controlled using a serial interface, such as I2C or SPI. Detailed specifications, including electrical characteristics and timing diagrams, are available in the manufacturer's datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The TC9157AP is a reliable and high-performance electronic volume control IC that is well-suited for a variety of audio applications requiring precise volume adjustment and high-quality audio reproduction.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess