EN
  • EN
  • DE

TC9169AP

Part No TC9169AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359483-TC9169AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9169AP CAD Model

Description

The TC9169AP is an electronic volume control IC manufactured by Toshiba Semiconductor and Storage. Designed for audio applications, it provides precise and reliable volume adjustment in various electronic devices. This IC is integral in systems requiring accurate audio level management and offers features that contribute to high-quality audio performance.

Applications:

      
  • Audio Amplifiers
  •   
  • Mixing Consoles
  •   
  • Home Theater Systems
  •   
  • Car Stereos
  •   
  • Audio Interfaces

Features:

      
  • Electronic Volume Control: Provides smooth and accurate volume adjustments without mechanical parts.
  •   
  • Low Total Harmonic Distortion (THD): Ensures minimal distortion for high-fidelity audio output.
  •   
  • Excellent Channel Separation: Reduces crosstalk between channels, enhancing stereo imaging.
  •   
  • Wide Supply Voltage Range: Compatible with a variety of power supply configurations.
  •   
  • Mute Function: Instantly silences audio output.
  •   
  • Step Attenuation Control: Offers precise volume level adjustments.

Benefits:

      
  • Enhanced Audio Quality: Low distortion and high channel separation contribute to a superior listening experience.
  •   
  • Improved Reliability: Eliminates mechanical wear associated with traditional potentiometers.
  •   
  • Precise Volume Control: Allows for accurate and repeatable volume settings.
  •   
  • Simplified Design: Reduces the need for external components, streamlining circuit design.
  •   
  • Compact Solution: Space-saving design suitable for portable devices.

The TC9169AP features a step attenuation control, allowing volume adjustments in discrete steps for precise audio level management. The inclusion of a mute function provides the ability to quickly silence audio output, which is useful during power-up or when switching between audio sources. This integrated circuit is designed to minimize total harmonic distortion (THD), ensuring clear and accurate sound reproduction. The device’s channel separation capabilities prevent audio bleed between channels, thereby improving stereo imaging. Typically available in compact packages, it is suitable for space-constrained applications and its low power consumption ensures energy efficiency in battery-powered devices. This integrated solution provides a reliable and efficient means of electronic volume control, making it a valuable component in various audio applications.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess