EN
  • EN
  • DE

TC9812B

Part No TC9812B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359840-TC9812B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9812B CAD Model

Description

The TC9812B is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, designed primarily for use in electronic volume controls and tone control applications within audio systems. This IC offers a comprehensive solution for adjusting audio levels and shaping sound characteristics in devices such as stereo systems, televisions, and car audio equipment.

Applications:

      
  • Stereo Systems: Used for volume and tone adjustments.
  •   
  • Televisions: Integrated for audio output control.
  •   
  • Car Audio Systems: Implemented for sound management and customization.
  •   
  • Audio Amplifiers: Employed in pre-amplifier stages for signal conditioning.

Features:

      
  • Electronic Volume Control: Precisely adjusts the audio signal amplitude.
  •   
  • Tone Control: Allows independent adjustment of bass and treble frequencies.
  •   
  • Low Distortion: Maintains high audio quality with minimal signal alteration.
  •   
  • Low Noise: Ensures a clean audio signal by minimizing background noise.
  •   
  • Wide Operating Voltage Range: Adapts to various power supply conditions.
  •   
  • Minimal External Components: Reduces board space and overall system cost.

Benefits:

      
  • Enhanced Audio Experience: Users can tailor the sound to their preferences.
  •   
  • Precise Volume Adjustment: Smooth and accurate control over audio levels.
  •   
  • Improved Sound Clarity: Tone control enhances specific frequencies for better sound quality.
  •   
  • Reduced System Complexity: Integration simplifies circuit design.
  •   
  • Cost-Effective Solution: Minimizes component count and lowers production costs.

Additional Details:

The TC9812B typically operates with a dual power supply and incorporates internal circuitry to provide stable and reliable performance. It is designed to interface seamlessly with other audio processing components, ensuring compatibility within complex audio systems. The low total harmonic distortion (THD) ensures that the audio signal remains clean and unaltered during volume and tone adjustments. Detailed electrical characteristics, such as voltage gain, input impedance, and output impedance, are available in the datasheet, providing engineers with the necessary information for effective integration and optimization within their designs. Furthermore, the device includes built-in protection features to prevent damage from overvoltage or other adverse conditions, ensuring long-term reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess