EN
  • EN
  • DE

TCD1103GFG(8Z,AA2)

Part No TCD1103GFG(8Z,AA2)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Image Sensor B/W CCD 1500Pixeles 16-Pin WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 978535-TCD1103GFG(8Z,AA2)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD1103GFG(8Z,AA2) CAD Model

Description

The TCD1103GFG(8Z,AA2) is a high-sensitivity CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for various scanning and imaging applications where high sensitivity and resolution are required. It offers excellent low-light performance and is suitable for use in barcode scanners, document scanners, and other optical sensing systems.

Applications

  • Barcode scanners: Capturing barcodes in retail and industrial applications.
  • Document scanners: Scanning documents and images with high resolution and accuracy.
  • Optical character recognition (OCR) systems: Converting scanned images of text into editable text.
  • Currency verification: Detecting counterfeit currency using UV or other light sources.
  • Spectrophotometers: Measuring the spectral characteristics of light.

Features

  • High sensitivity: Enables detection of faint light signals.
  • High resolution: Provides detailed image capture.
  • CCD technology: Offers low noise and high dynamic range.
  • Linear image sensor: Designed for scanning applications.
  • Wide spectral response: Sensitive to a broad range of light wavelengths.
  • Compact package: Allows for easy integration into scanning devices.

Benefits

  • Accurate scanning: High sensitivity and resolution ensure accurate capture of barcodes and images.
  • Reliable performance: CCD technology provides low noise and stable operation.
  • Versatile applications: Suitable for a wide range of scanning and imaging systems.
  • Easy integration: Compact package simplifies system design.
  • Enhanced detection: Wide spectral response enables detection of various light sources.

Additional Details

The TCD1103GFG(8Z,AA2) requires external clock signals and control circuitry for proper operation. It also typically includes a signal processing chain to amplify and digitize the sensor output. The (8Z,AA2) suffix likely indicates specific manufacturing or packaging details. Consult the product datasheet for detailed specifications, timing diagrams, and application circuit recommendations.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess