EN
  • EN
  • DE

TCD1209DGOZW

Part No TCD1209DGOZW
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359999-TCD1209DGOZW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1209DGOZW CAD Model

Description

The TCD1209DGOZW is a high-resolution linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for applications that require detailed and accurate image capture. This sensor is commonly used in scanning devices, OCR systems, and industrial inspection equipment, providing excellent performance and reliability.

Applications

  • Document Scanners: Used in high-speed and high-resolution document scanners for converting paper documents into digital images.
  • Optical Character Recognition (OCR) Systems: Employed in OCR applications to accurately extract text from scanned documents and images.
  • Barcode Readers: Integrated into barcode scanners for precise and reliable reading of barcodes in retail and industrial settings.
  • Industrial Inspection: Utilized in automated inspection systems to detect defects and ensure quality control in manufacturing processes.
  • Spectroscopy: Can be found in spectroscopic instruments for analyzing the spectral composition of light.

Features

  • High Resolution: Features a large number of pixels for capturing detailed images.
  • Small Pixel Size: Enables the sensor to resolve fine details and produce sharp images.
  • High Sensitivity: Offers good performance in low-light conditions, reducing the need for strong illumination.
  • Wide Dynamic Range: Captures a wide range of light intensities without saturation, preserving detail in both bright and dark areas.
  • Low Dark Current: Minimizes noise and improves image quality, especially in low-light conditions and at high operating temperatures.
  • Built-in Timing Generator: Simplifies system design by providing the necessary timing signals for sensor operation.

Benefits

  • Accurate Image Capture: Provides highly accurate and detailed images, essential for precise data analysis.
  • Reliable Performance: Offers stable and consistent performance across a variety of operating conditions.
  • Easy Integration: The integrated timing generator simplifies the design and integration process, reducing development time and costs.
  • Enhanced Productivity: Improves the speed and accuracy of scanning, OCR, and inspection processes, increasing overall productivity.
  • Cost-Effective: Offers a high-performance imaging solution at a competitive price point.

Additional Details

The TCD1209DGOZW requires a stable power supply for optimal performance, and its output is an analog signal that needs to be converted to a digital format using an external ADC. Careful attention should be paid to the selection of the clock frequency to achieve the desired balance between image quality and readout speed. To ensure stable performance and prevent damage, proper thermal management is necessary. Shielding against electromagnetic interference (EMI) is also important to minimize noise and ensure accurate image capture. The spectral response covers the visible light range, making it suitable for a wide range of imaging applications. Comprehensive technical specifications, including the exact number of pixels, pixel size, sensitivity, and dynamic range, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. This sensor provides a cost-effective and reliable solution for applications requiring high-resolution linear imaging.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
KEC
Need more? Email Us
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess