EN
  • EN
  • DE

TCD2952D

Part No TCD2952D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360047-TCD2952D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCD2952D CAD Model

Description

The TCD2952D is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. Similar to other sensors in the TCD295x series, it's optimized for scanning applications, offering excellent image quality and reliable performance. The sensor consists of a linear array of photosensitive elements that convert light intensity into corresponding electrical signals, facilitating precise image acquisition.

Applications

  • Document scanners
  • Optical character recognition (OCR) systems
  • Barcode scanners
  • Image processing equipment
  • Industrial inspection systems

Features

  • High Sensitivity: Allows for image capture in environments with limited light.
  • High Resolution: Delivers sharp, detailed images with a high pixel density.
  • Linear Image Sensor: Specifically designed for applications requiring linear scanning.
  • Low Dark Current: Reduces noise and improves overall image quality, particularly during extended exposure periods.
  • Wide Dynamic Range: Accurately captures both bright and dark areas within a single image without saturation.
  • Electronic Shutter Function: Offers precise control over the exposure duration.

Benefits

  • Improved Image Quality: High sensitivity and resolution result in clear, detailed scans.
  • Faster Scanning Speeds: Enables rapid data transfer for high-throughput scanning applications.
  • Reduced Image Noise: Low dark current minimizes unwanted noise, enhancing image clarity.
  • Enhanced Reliability: Built with Toshiba's quality manufacturing standards, ensuring robust performance.
  • Simplified Integration: Designed for easy incorporation into various scanning systems.

Additional Details

The TCD2952D requires specific operating voltages (refer to the datasheet for precise values). It typically comes in a ceramic package for durability and thermal stability. The sensor provides an analog output, requiring suitable analog-to-digital conversion circuitry for digital processing. Key specifications, such as pixel size, number of pixels, and data transfer rates, can be found in the official Toshiba datasheet. Proper implementation of clock timing and signal processing is essential for achieving optimal sensor performance.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess