EN
  • EN
  • DE

TCS20DLR,LF

Part No TCS20DLR,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT23F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.4mT Trip, ±0.9mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.3 V to 5.5 V
Current - Supply (Max) 1.6mA (Typ)
Current - Output (Max) 5mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23F
Win Source Part Number 112999-TCS20DLR,LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCS20DLR,LF CAD Model

Description

The TCS20DLR,LF is a silicon monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is primarily designed for use in applications requiring precise voltage regulation and control.

Applications

  • Power management circuits in consumer electronics: Used in devices like smartphones, tablets, and laptops for efficient power distribution.
  • Voltage regulators in industrial equipment: Incorporated into industrial control systems and machinery to maintain stable voltage levels.
  • Battery charging circuits: Employed in chargers for various battery types to ensure proper charging and prevent overcharging.
  • DC-DC converters: Used as a key component in converting DC voltage levels efficiently.
  • Power supplies: Found in various types of power supplies, including linear and switching power supplies.

Features

  • High-precision voltage regulation: Provides stable and accurate output voltage.
  • Overcurrent protection: Includes built-in protection against excessive current draw.
  • Thermal shutdown protection: Features thermal shutdown to prevent overheating and damage.
  • Low dropout voltage: Operates efficiently even with a small difference between input and output voltage.
  • Compact package: Available in a small surface-mount package for space-saving designs.

Benefits

  • Improved power efficiency: Reduces energy consumption in electronic devices.
  • Enhanced reliability: Protects against damage from overcurrent and overheating.
  • Stable voltage output: Ensures consistent performance of connected devices.
  • Simplified circuit design: Easier to integrate into existing circuits due to its features.
  • Reduced component count: Minimizes the number of external components required.

Additional Details

The TCS20DLR,LF typically comes in a small surface-mount package, such as a SOT-25 or similar. Its operating temperature range usually spans from -40°C to +85°C, making it suitable for a wide range of applications. The specific voltage regulation capabilities and other parameters should be verified using the official Toshiba Semiconductor and Storage datasheet for this part number. This device is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess