EN
  • EN
  • DE

TD62304FB

Part No TD62304FB
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 7CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265766-TD62304FB
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62304FB CAD Model

Description

The TD62304FB is a high-voltage, high-current source driver manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-voltage logic circuits and high-voltage loads, acting as a buffer between sensitive control electronics and power-hungry devices.

Applications:

  • Relay Drivers: Driving electromechanical relays in industrial control systems, automation equipment, and automotive applications.
  • LED Displays: Driving LED segments or matrices in displays for instrumentation, appliances, and consumer electronics.
  • Solenoid Drivers: Controlling solenoids in applications such as valve control, door locking mechanisms, and dispensing systems.
  • Motor Control: Used as a driver for small DC motors or stepper motors in various applications.
  • Logic Buffers: Providing a high-current output to drive multiple loads or long lines, enhancing the signal integrity in digital systems.

Features:

  • High Output Voltage: Capable of driving loads with high voltage requirements.
  • High Output Current: Provides sufficient current to drive demanding loads.
  • Low Saturation Voltage: Minimizes power dissipation and increases efficiency.
  • Built-in Clamp Diodes: Protects the driver from inductive kickback when switching inductive loads such as relays and solenoids.
  • Multiple Channels: Often features multiple independent driver channels in a single package.

Benefits:

  • Simplified Interface: Enables easy interfacing between low-voltage logic and high-voltage loads.
  • Improved Reliability: Built-in protection features enhance the driver's robustness and prevent damage from overvoltage or overcurrent conditions.
  • Reduced Component Count: Integration of multiple channels in a single package reduces the number of components required, saving board space and cost.
  • Increased Efficiency: Low saturation voltage minimizes power dissipation, leading to more efficient operation.
  • Protection for Control Circuitry: Isolates sensitive control circuitry from high-voltage transients and noise.

Additional Details:

The TD62304FB's key specifications include the maximum output voltage, maximum output current per channel, saturation voltage, and operating temperature range. It typically comes in a DIP or SOP package. The datasheet should be consulted for detailed electrical characteristics, timing diagrams, and application notes. This device generally operates with TTL or CMOS logic levels for input control.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess