EN
  • EN
  • DE

TE2-862-BP

Part No TE2-862-BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Motor Starter, solid state, open chassis, 250-700 HP, 208-575 VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998471-TE2-862-BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE2-862-BP CAD Model

Description

The TE2-862-BP is a Thermoelectric Cooler (TEC), also known as a Peltier cooler, manufactured by Toshiba Semiconductor and Storage. These devices are solid-state heat pumps that transfer heat from one side of the device to the other when an electrical current is applied. This creates a cold side and a hot side, allowing for precise temperature control.

Applications:

  • Portable refrigerators and coolers.
  • Laser diode temperature control.
  • Electronic component cooling.
  • Medical and scientific instruments.
  • CPU cooling in high-performance computers.

Features:

  • Solid-state construction for reliable operation.
  • Precise temperature control capabilities.
  • Compact size for space-constrained applications.
  • DC operation for easy integration with electronic circuits.
  • No moving parts, resulting in quiet and vibration-free operation.

Benefits:

  • Maintains precise temperature for sensitive components and applications.
  • Provides localized cooling without the need for bulky refrigeration systems.
  • Offers long-term reliability due to the absence of moving parts.
  • Enables compact and portable cooling solutions.
  • Operates quietly, making it suitable for noise-sensitive environments.

Additional Details:

The TE2-862-BP's performance characteristics, such as cooling capacity (Qmax), voltage (Vmax), current (Imax), and temperature difference (ΔTmax), depend on its specific design and materials. Proper heat sinking is crucial on the hot side to dissipate the transferred heat effectively. Without adequate heat dissipation, the cold side will not reach its minimum temperature. The device consists of multiple p-type and n-type semiconductor elements connected electrically in series and thermally in parallel, sandwiched between two ceramic plates. By controlling the direction and magnitude of the current, the direction and amount of heat transfer can be precisely controlled. This makes it ideal for applications requiring stable and regulated temperatures.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess