EN
  • EN
  • DE

TFD50W02-MM2A

Part No TFD50W02-MM2A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 364838-TFD50W02-MM2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFD50W02-MM2A CAD Model

Description

The TFD50W02-MM2A is a high-performance LCD module manufactured by Toshiba Semiconductor and Storage. This module is designed for various display applications requiring clear and vibrant visuals. It integrates advanced display technologies to provide excellent image quality and reliable performance.

Applications:

  • Industrial control panels
  • Medical equipment displays
  • Point-of-sale (POS) systems
  • Automotive navigation systems
  • Digital signage

Features:

  • 5.0-inch TFT LCD display
  • High resolution for clear images
  • Wide viewing angle
  • LED backlight for enhanced brightness and energy efficiency
  • Compact design for easy integration
  • Durable construction for reliable performance in harsh environments

Benefits:

  • Improved visual clarity enhancing user experience
  • Reliable performance in demanding applications
  • Reduced power consumption due to LED backlight technology
  • Easy to integrate into existing systems
  • Long lifespan reducing maintenance costs

The TFD50W02-MM2A module features a thin-film-transistor (TFT) liquid crystal display, ensuring fast response times and excellent color reproduction. The LED backlight provides consistent and bright illumination, enhancing visibility in various lighting conditions. Its robust design ensures reliable operation in industrial and commercial environments. The module supports a range of interface options for flexible integration with different systems.

Technical Specifications:

  • Display Size: 5.0 inches
  • Display Type: TFT LCD
  • Backlight: LED
  • Resolution: Varies (check datasheet for specific resolution)
  • Viewing Angle: Wide viewing angle
  • Interface: Varies (check datasheet for specific interface)
  • Operating Temperature: Varies (check datasheet for specific temperature range)

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess