EN
  • EN
  • DE

THGBX3G6D2KLA0D

Part No THGBX3G6D2KLA0D
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840246-THGBX3G6D2KLA0D
Ultra Librarian 3D Model Ultra Librarian THGBX3G6D2KLA0D CAD Model

Description

The THGBX3G6D2KLA0D is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This type of device is a managed NAND flash memory solution that integrates both the flash memory and a controller within a single package. The primary goal of this integration is to simplify the use of NAND flash in embedded systems and consumer electronic devices by handling the complexities of flash management internally.

Applications

  • Smartphones
  • Tablets
  • Digital Cameras
  • Handheld Gaming Consoles
  • Navigation Systems

Features

  • eMMC Interface
  • NAND Flash Technology
  • Integrated Controller
  • High-Speed Data Transfer
  • Low Power Consumption
  • Advanced Wear Leveling
  • Error Correction Code (ECC)

Benefits

  • High Storage Capacity: Ample storage space for applications, multimedia content, and user data.
  • Fast Data Access: Enables rapid boot-up times and application loading.
  • Data Reliability: Enhanced data integrity and longevity thanks to built-in ECC and wear-leveling algorithms.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified Integration: Streamlines the design process by handling complex flash memory management tasks.
  • Robust Performance: Consistent and reliable performance across a range of operating conditions.

Additional Details

The THGBX3G6D2KLA0D eMMC device leverages Toshiba's NAND flash technology to provide a robust and efficient storage solution. The integrated controller is responsible for wear leveling, which evenly distributes write and erase cycles across the flash memory cells to extend the lifespan of the device. ECC (Error Correction Code) is implemented to detect and correct errors that may occur during data storage and retrieval. The eMMC interface provides a standard protocol for accessing the flash memory, ensuring compatibility with a wide range of host processors and operating systems. This makes the THGBX3G6D2KLA0D suitable for a variety of embedded applications requiring reliable and high-performance storage. Specific technical specifications, such as capacity, speed, and power consumption, are available in the product datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess