EN
  • EN
  • DE

TK13A65U(STA4

Part No TK13A65U(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735215-TK13A65U(STA4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK13A65U(STA4 CAD Model

Description

The TK13A65U(STA4 is a high-voltage N-channel MOSFET from Toshiba Semiconductor and Storage, designed for power management and switching applications. It leverages Toshiba's advanced process technology to deliver efficient performance and robust operation in demanding environments. This MOSFET is part of Toshiba's extensive lineup of power semiconductors, known for their reliability and performance.

Applications

  • Power Supplies: Used in switching power supplies for various electronic devices.
  • Motor Control: Employed in motor control circuits for efficient energy usage.
  • Lighting Systems: Found in LED lighting drivers to regulate current and voltage.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power conversion.
  • Inverters: Incorporated in inverter circuits for converting DC to AC power.

Features

  • High Voltage: 650V Drain-Source Voltage (VDSS) for high-voltage applications.
  • Low On-Resistance: Low RDS(on) to minimize power loss and improve efficiency.
  • Fast Switching Speed: Designed for high-speed switching operations.
  • Avalanche Capability: Robust avalanche energy capability for added reliability.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche capability provides added protection against voltage spikes.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Simplified Thermal Management: Lower power dissipation simplifies thermal management requirements.
  • Wide Range of Applications: Suitable for a broad range of power electronics applications.

Additional Details

The TK13A65U(STA4 MOSFET features a gate threshold voltage (VGS(th)) typically around 3V. It is available in a through-hole package, facilitating easy mounting and heat dissipation. The device is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. It is built with trench-gate structure technology for improved switching performance and lower on-resistance. The device is specifically designed to minimize switching losses and improve overall system efficiency. The gate charge (Qg) is optimized to reduce switching losses and improve efficiency in high-frequency applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess