EN
  • EN
  • DE

TK14G65W5

Part No TK14G65W5
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 650V 13.7A 3-Pin(2+Tab) D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-263
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735217-TK14G65W5
Family Name TK14G65W5
Country of Origin China
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK14G65W5 CAD Model

Description

The TK14G65W5 is a 650V, 14A Silicon Carbide (SiC) MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering superior performance compared to traditional silicon MOSFETs. Its characteristics make it suitable for power supplies, inverters, and other high-voltage, high-frequency applications.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies to improve efficiency and reduce size.
  • Inverters: Employed in solar inverters, motor drives, and uninterruptible power supplies (UPS) for efficient power conversion.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power quality and reduce energy waste.
  • Motor Drives: Integrated into motor drive systems for variable speed control and energy savings.
  • Induction Heating: Applied in induction heating systems for efficient and precise heating control.

Features:

  • 650V Blocking Voltage: High blocking voltage suitable for high-voltage applications.
  • 14A Continuous Drain Current: Capable of handling high current loads.
  • Silicon Carbide (SiC) Technology: Provides superior switching performance, lower on-resistance, and higher thermal conductivity compared to silicon MOSFETs.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High Switching Speed: Enables high-frequency operation, reducing size and weight of power converters.
  • Avalanche Ruggedness: Withstands avalanche breakdown conditions, enhancing reliability.

Benefits:

  • High Efficiency: SiC technology reduces switching and conduction losses, improving overall efficiency.
  • Reduced System Size: High switching speed allows for smaller and lighter passive components.
  • Improved Thermal Performance: Higher thermal conductivity facilitates heat dissipation, enhancing reliability.
  • Increased Power Density: Enables higher power density in power conversion systems.
  • Enhanced Reliability: Avalanche ruggedness and robust design ensure reliable operation in demanding environments.

The TK14G65W5 SiC MOSFET from Toshiba is an excellent choice for high-efficiency power switching applications. Its superior performance, high blocking voltage, and robust design make it suitable for power supplies, inverters, and motor drives. The use of SiC technology significantly improves efficiency, reduces system size, and enhances overall reliability. The advantages over traditional silicon components make this MOSFET an ideal choice for applications demanding high performance and efficiency.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4680 $58.7200
100+ $1.2047 $120.4700
150+ $1.1666 $174.9900
205+ $1.1296 $231.5680
265+ $1.0915 $289.2475
355+ $0.9783 $347.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess