EN
  • EN
  • DE

TK17V65W,LQ(S

Part No TK17V65W,LQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET Nch (Single)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964249-TK17V65W,LQ(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK17V65W,LQ(S CAD Model

Description

The TK17V65W,LQ(S is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It's designed for high-voltage, high-power switching applications, offering efficient performance and reliability.

Applications:

  • Power Supplies: Used in switching-mode power supplies (SMPS) for computers, servers, and other electronic equipment.
  • Motor Drives: Employed in motor control circuits for industrial automation, electric vehicles, and appliances.
  • Lighting Systems: Utilized in LED lighting drivers and ballasts for fluorescent lamps.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.

Features:

  • High Voltage Rating: Withstands high voltages, making it suitable for high-power applications. Specifically rated for 650V.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Enables fast switching speeds, reducing switching losses and improving overall system performance.
  • Avalanche Ruggedness: Provides robustness against avalanche breakdown, enhancing reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency, reducing energy consumption and heat generation.
  • Reliable Performance: Avalanche ruggedness and robust design ensure reliable performance in demanding applications.
  • Simplified System Design: Integrated features simplify system design and reduce the need for external components.
  • Reduced System Cost: High efficiency and reliability reduce energy costs and maintenance expenses.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable and responsible choice.

Additional Details:

The TK17V65W,LQ(S is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. The 'V' in the part number typically designates that it's a MOSFET. Detailed specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD), which are available in the product datasheet from Toshiba Semiconductor and Storage. The MOSFET's gate threshold voltage (Vth) is also a key parameter for proper circuit design. Correct gate drive circuitry is essential for optimal performance.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess