EN
  • EN
  • DE

TK20E60US1X(S

Part No TK20E60US1X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1550+
Reference case TO-220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712570-TK20E60US1X(S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK20E60US1X(S CAD Model

Description

The TK20E60US1X(S is a 600V, 20A N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds.

Applications:

  • Switching Power Supplies: Used as the main switching element in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Driving and controlling the speed of electric motors in various applications.
  • DC-DC Converters: Implementing efficient DC-DC conversion circuits for power management.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems.

Features:

  • 600V Drain-Source Voltage: High voltage rating suitable for high-voltage applications.
  • 20A Continuous Drain Current: Capable of handling high current loads.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Can withstand avalanche breakdown events.
  • TO-220SIS Package: Provides good thermal performance and easy mounting.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses and improves overall system efficiency.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.
  • Simplified Design: Easy to use and integrate into various power electronic circuits.
  • Improved Thermal Performance: The TO-220SIS package provides good heat dissipation.

Additional Details:

The TK20E60US1X(S requires a gate drive voltage to turn on and off. The specific gate drive voltage requirements and switching characteristics can be found in the datasheet. Proper heat sinking is essential to prevent overheating and ensure reliable operation. The datasheet also provides detailed information on the device's electrical characteristics, thermal resistance, and application examples. Always refer to the official Toshiba Semiconductor documentation for comprehensive information before implementing the device in a design. Gate resistor is needed to prevent oscillation.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2245 $66.7350
65+ $1.8249 $118.6185
100+ $1.7683 $176.8300
140+ $1.7106 $239.4840
175+ $1.6540 $289.4500
235+ $1.4830 $348.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess