The TK25Z60X,S1F(S) is a 600V Zener-protected MOSFET from Toshiba Semiconductor and Storage. It is designed for power switching applications requiring enhanced robustness and protection against voltage transients. The integrated Zener diode provides overvoltage protection, safeguarding the MOSFET from damage due to inductive kickback and other transient events. This component is used in a variety of power conversion systems where reliability is crucial.
Applications
- Motor drives
- Lighting systems
- Solid-state relays
- Power tools
- Industrial equipment
Features
- VDSS: 600V
- RDS(on) (Max): 0.169 Ohm
- ID: 25A
- Package: TO-220
- Integrated Zener Diode for Overvoltage Protection
- Low On-Resistance
- High-Speed Switching
- N-Channel MOSFET
Benefits
- Enhanced Protection: The integrated Zener diode protects the MOSFET from overvoltage conditions, improving system reliability.
- Simplified Design: Reduces the need for external protection components, simplifying circuit design and reducing component count.
- Improved Reliability: The Zener protection enhances the MOSFET's ability to withstand voltage transients and inductive kickback.
- Efficient Performance: Low RDS(on) minimizes conduction losses, improving overall system efficiency.
- High-Speed Switching: Enables fast switching speeds, reducing switching losses and improving system performance.
Additional Details
The TK25Z60X,S1F(S) MOSFET with integrated Zener protection offers a robust and reliable solution for power switching applications. The TO-220 package ensures efficient heat dissipation, allowing the device to operate at high power levels. The device is designed to withstand harsh operating conditions and provides enhanced protection against voltage transients. The integrated Zener diode simplifies the design process by eliminating the need for external protection components. The MOSFET is suitable for both hard-switching and soft-switching topologies and offers a cost-effective solution for high-voltage power conversion. This device also features a low gate charge, which contributes to improved switching performance and reduced switching losses. The device is also RoHS compliant.