The TK50P04M1 is a P-Channel MOSFET from Toshiba Semiconductor and Storage. It's designed for load switching and power management applications requiring high current capabilities and low on-resistance. This MOSFET is often used in circuits where a P-channel device is needed to switch power to a load from the high side.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery Protection Circuits
- Reverse Polarity Protection
- High-Side Switching
Features:
- Low Drain-Source On-Resistance (RDS(on))
- High Drain Current (ID) Capability
- Low Gate Charge
- 4V Drive Capability
- Surface Mount Package
- RoHS Compliant
Benefits:
- Efficient Power Switching
- Reduced Power Losses
- Simplified Gate Drive Requirements
- Compact Circuit Design
- Environmentally Friendly
Additional Details:
The TK50P04M1 typically comes in a surface-mount package like DPAK or similar. Its low on-resistance minimizes power dissipation, making it efficient for high-current applications. The 4V drive capability allows it to be easily controlled by logic-level signals. The datasheet specifies the drain-source voltage (VDS), continuous drain current (ID) at different temperatures, gate threshold voltage (VGS(th)), and other electrical characteristics. It's designed to minimize conduction losses and improve overall system efficiency.