The TK5A45DA is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching power supplies and other high-efficiency power applications, offering a good balance between on-state resistance and switching performance.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Power Factor Correction (PFC) circuits
- Motor Control
- Lighting Applications
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge (Qg)
- High avalanche capability
- RoHS compliant
Benefits:
- Improved power efficiency
- Reduced switching losses
- Simplified thermal management
- Increased system reliability
- Environmentally friendly due to RoHS compliance
Additional Details:
The TK5A45DA features a drain-source voltage (VDS) rating of 450V and a continuous drain current (ID) of 5A. Its low on-resistance (RDS(on)), minimizes conduction losses, and the fast switching speed minimizes switching losses. The low gate charge (Qg) contributes to higher efficiency. It is packaged in a TO-220SIS package, providing good thermal isolation and performance. It is suitable for applications that require a good balance between on-state resistance, switching speed, and thermal performance.
The device's high avalanche capability enhances its robustness and reliability in demanding applications. It is commonly used in power supplies for consumer electronics, industrial equipment, and lighting applications. The TO-220SIS package provides better thermal isolation than a standard TO-220 package, improving overall system performance.