EN
  • EN
  • DE

TK65A10N1

Part No TK65A10N1
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727812-TK65A10N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK65A10N1 CAD Model

Description

The TK65A10N1 is a 650V, 10A Silicon Carbide (SiC) MOSFET manufactured by Toshiba Semiconductor and Storage. SiC MOSFETs offer superior performance characteristics compared to traditional silicon MOSFETs, including higher switching speeds, lower on-resistance, and improved thermal conductivity. These attributes make them suitable for high-efficiency power electronics applications.

Applications

  • Power Factor Correction (PFC) circuits: Used in PFC circuits to improve power efficiency and reduce harmonic distortion in power supplies.
  • Inverters for solar power and uninterruptible power supplies (UPS): Employed in inverters to convert DC power from solar panels or batteries to AC power.
  • Motor drives: Used in motor drive applications to control the speed and torque of electric motors with high efficiency.
  • On-board chargers (OBC) for electric vehicles (EV): Utilized in OBCs to efficiently convert AC power from the grid to DC power for charging EV batteries.
  • Welding machines: Improves the efficiency and power density of welding equipment.

Features

  • Silicon Carbide (SiC) Technology: Provides superior switching performance, lower on-resistance, and higher thermal conductivity compared to silicon MOSFETs.
  • High Breakdown Voltage: With a breakdown voltage of 650V, it can withstand high voltage stresses in power electronics applications.
  • Low On-Resistance: Low on-resistance (RDS(on)) minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Fast switching speeds reduce switching losses and improve overall efficiency.
  • High Avalanche Capability: Robust avalanche capability provides protection against voltage spikes and transient events.
  • Pb-free and RoHS compliant: Complies with environmental regulations, reducing the environmental impact.

Benefits

  • Improved Efficiency: SiC technology and low on-resistance contribute to higher efficiency in power electronics systems, reducing energy consumption and heat generation.
  • Increased Power Density: Smaller size and higher operating frequency enable increased power density, allowing for more compact power electronics designs.
  • Enhanced Reliability: High breakdown voltage and robust avalanche capability ensure reliable operation in demanding applications.
  • Reduced Cooling Requirements: Lower on-resistance and improved thermal conductivity reduce heat generation, minimizing the need for cooling solutions.
  • Higher Switching Frequencies: Enables operation at higher switching frequencies, reducing the size and cost of passive components (inductors and capacitors).

Additional Details

The TK65A10N1 is typically packaged in a TO-247 package, which provides good thermal performance. Its gate threshold voltage is designed for easy gate drive and control. The device's fast switching characteristics and low gate charge contribute to minimal switching losses. The MOSFET's body diode is designed to have fast reverse recovery characteristics, further improving efficiency in applications that require hard-switched topologies.

The TK65A10N1 represents a significant advancement in power semiconductor technology, offering a compelling alternative to traditional silicon MOSFETs in a wide range of applications. Its superior performance characteristics and robust design make it an ideal choice for power electronics designers seeking to improve efficiency, increase power density, and enhance reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5937 $59.3700
240+ $0.4874 $116.9760
370+ $0.4724 $174.7880
510+ $0.4574 $233.2740
655+ $0.4424 $289.7720
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess