EN
  • EN
  • DE

TK8A25DA,S4X(S

Part No TK8A25DA,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1518+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757452-TK8A25DA,S4X(S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK8A25DA,S4X(S CAD Model

Description

The TK8A25DA,S4X(S is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and features a low on-resistance (RDS(on)), enabling it to handle significant current with minimal power loss. This MOSFET is commonly used in power supplies, motor control circuits, and other power management systems.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Employed in motor control circuits for driving motors in various applications.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Load Switches: Utilized as load switches for controlling power to various circuits.
  • Inverters: Found in inverters for converting DC power to AC power.

Features

  • N-Channel MOSFET: Silicon N-channel MOSFET structure.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High Drain Current (ID): Capable of handling significant drain current.
  • High Avalanche Energy: Withstands high avalanche energy, enhancing reliability.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • RoHS Compliant: Compliant with RoHS environmental regulations.
  • Surface Mount Package: Typically available in a surface mount package for easy PCB assembly.

Benefits

  • High Efficiency: Minimizes power loss, improving overall system efficiency.
  • Reduced Heat Generation: Low on-resistance reduces heat generation, simplifying thermal management.
  • Increased System Reliability: High avalanche energy withstand capability enhances system reliability.
  • Simplified Design: Easy to use and integrate into various circuit designs.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The TK8A25DA,S4X(S) typically has a drain-source voltage (VDS) rating of 250V and a continuous drain current (ID) rating of 8A. Key electrical characteristics include gate threshold voltage (VGS(th)) and input capacitance (Ciss). The device is designed to operate over a wide temperature range. It is commonly available in a DPAK or similar surface mount package. The gate charge is optimized for reduced switching losses.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3490 $59.3300
355+ $0.3266 $115.9430
550+ $0.3153 $173.4150
790+ $0.2928 $231.3120
1,030+ $0.2816 $290.0480
1,285+ $0.2703 $347.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess