EN
  • EN
  • DE

TLP152(TPL.E(T

Part No TLP152(TPL.E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716696-TLP152(TPL.E(T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP152(TPL.E(T CAD Model

Description

The TLP152(TPL.E(T is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation in various applications. This photocoupler features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a phototransistor. It is ideal for isolating sensitive control circuits from high-voltage power circuits, reducing noise and improving system reliability.

Applications:

  • Digital Logic Isolation: Used to isolate digital circuits from noise and high voltages.
  • Power Supply Control: Implemented in power supplies to isolate the control circuitry from the high-voltage side.
  • Programmable Logic Controllers (PLCs): Used to isolate input and output signals.
  • Industrial Control Systems: Integrated into systems where electrical isolation is crucial for safety and performance.
  • Motor Control: Used to isolate control signals from the motor drive circuitry.

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • High-Speed Switching: Offers fast switching times for efficient signal transmission.
  • Low Input Current: Requires low input current for operation, reducing power consumption.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits from high-voltage damage.
  • Improved Signal Integrity: Electrical isolation reduces noise and interference.
  • Reduced Power Consumption: Low input current requirements minimize power usage.
  • Simplified Design: Compact package simplifies PCB layout and assembly.
  • Increased System Reliability: Robust design ensures stable operation in harsh environments.

The TLP152(TPL.E(T) has specific current transfer ratio (CTR) characteristics, defining the ratio of output current to input current. This ensures reliable signal transmission across the isolation barrier. The device's isolation voltage is designed to withstand high potential differences. The switching speed, specified as rise time and fall time, is fast for efficient data transfer. The photocoupler is designed to operate within a specific temperature range. It meets industry standards for safety and reliability. Its compact package allows for dense board layouts and efficient system designs. It is often used in environments where noise immunity and electrical safety are critical considerations.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3184 $50.9440
340+ $0.2983 $101.4220
525+ $0.2882 $151.3050
750+ $0.2680 $201.0000
970+ $0.2580 $250.2600
1,215+ $0.2479 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,940 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess