EN
  • EN
  • DE

TLP170GM(TPLE(O

Part No TLP170GM(TPLE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Gate Driver, 1-CH/3.75KV/SMD Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099832-TLP170GM(TPLE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP170GM(TPLE(O CAD Model

Description

The TLP170GM(TPLE(O) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It features optical isolation, using an infrared LED to activate a MOSFET output, providing a robust solution for various switching applications.

Applications

  • Industrial Control Systems: Used for controlling motors, solenoids, and other industrial loads.
  • Security Systems: Employed in security systems for signal isolation and control of alarms and indicators.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Controls components in HVAC systems such as fans, pumps, and compressors.
  • Lighting Control: Used for dimming and switching lights in residential and commercial applications.
  • Test and Measurement Equipment: Provides isolation in test equipment to protect sensitive measurement circuits.
  • Medical Equipment: Utilized in medical devices where isolation is critical for patient safety.

Features

  • High Isolation Voltage: Offers high isolation between the input and output, typically several kilovolts.
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation and heat generation.
  • Fast Switching Speed: Provides fast switching speeds compared to electromechanical relays.
  • Compact Package: Available in a compact package for space-saving designs.
  • Low Input Control Current: Requires minimal input current to activate the output.
  • Solid-State Design: Solid-state construction offers high reliability and long life.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear, increasing reliability and lifespan.
  • Reduced Power Consumption: Low on-resistance minimizes power loss, contributing to energy efficiency.
  • Enhanced Safety: High isolation ensures safety by preventing voltage transients and ground loops.
  • Faster Switching: Fast switching speeds enable precise control and responsiveness.
  • Simplified Control: Easy integration into existing control circuits due to its low input current requirement.
  • Compact Footprint: Smaller package allows for denser board layouts and miniaturization of equipment.

Additional Details

The TLP170GM(TPLE(O) operates over a wide temperature range, making it suitable for various industrial environments. Specific details about its load voltage, load current, and isolation voltage should be verified with the product datasheet. This device is RoHS compliant.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess