EN
  • EN
  • DE

TLP2062CP

Part No TLP2062CP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370178-TLP2062CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2062CP CAD Model

Description

The TLP2062CP is a high-speed, dual-channel optocoupler from Toshiba Semiconductor and Storage. It incorporates a gallium arsenide infrared emitting diode (LED) and a phototransistor in each channel, providing electrical isolation between input and output. This device is designed for applications requiring high-speed signal transmission and robust isolation.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output signals, protecting sensitive control circuitry from voltage transients and noise.
  • Inverter Circuits: Provides isolation and control of switching signals in inverter applications, ensuring safe and reliable operation.
  • AC Servo Motor Control: Used for isolating feedback signals and control signals in servo motor control systems, enhancing system performance and safety.
  • Industrial Equipment: Protecting microcontrollers and other sensitive components from high voltage and noise in harsh industrial environments.
  • Power Supplies: Enables isolation between the primary and secondary sides of power supplies, ensuring safety and preventing ground loops.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing electrical interference.
  • High-Speed Switching: Offers fast switching speeds, enabling high-frequency signal transmission.
  • Dual-Channel Configuration: Incorporates two independent channels in a single package, saving board space and reducing component count.
  • High Common-Mode Transient Immunity: Excellent immunity to transient noise and voltage spikes, ensuring stable and reliable operation in noisy environments.
  • Compact Package: Available in a small package, saving valuable board space.

Benefits

  • Enhanced Safety: The high isolation voltage provides a crucial safety barrier between high-voltage and low-voltage circuits.
  • Improved Noise Immunity: The high common-mode transient immunity reduces the risk of false triggering and ensures reliable signal transmission.
  • Reduced Board Space: The dual-channel configuration minimizes board space requirements.
  • Simplified Design: The integrated design simplifies circuit design and reduces component count.
  • Reliable Performance: Designed and manufactured to high-quality standards, ensuring long-term reliability and consistent performance.

Additional Details

The TLP2062CP typically operates with a forward current (IF) of around 5mA per channel and a collector-emitter voltage (VCE) of up to 80V. The isolation voltage is typically 3750Vrms. It's important to refer to the datasheet for specific operating conditions and parameters to ensure optimal performance and reliability. The device is available in a surface-mount package (SO-8) and is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess