EN
  • EN
  • DE

TLP267J(V4-TPR,E

Part No TLP267J(V4-TPR,E
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 759079-TLP267J(V4-TPR,E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP267J(V4-TPR,E CAD Model

Description

The TLP267J(V4-TPR,E is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. A photocoupler, also known as an optocoupler or optoisolator, is a device that transfers electrical signals between two isolated circuits by using light. The TLP267J is designed for applications requiring high-speed signal transmission with electrical isolation.

Applications

  • Digital logic isolation: Isolates digital signals between different circuits.
  • Microprocessor system interfaces: Provides isolation between microprocessors and peripheral devices.
  • Switching power supplies: Used for feedback control and isolation in power supplies.
  • Programmable logic controllers (PLCs): Isolates input and output signals in PLCs.
  • Motor control: Provides isolation between control circuitry and motor drive circuits.

Features

  • High-speed operation: Fast switching speeds for high-frequency signals.
  • High isolation voltage: Provides a high level of electrical isolation between input and output.
  • Low input current: Requires minimal input current for operation.
  • Open collector output: Output is an open collector transistor.
  • Wide operating temperature range: Suitable for various operating environments.
  • Compact package: Saves space on the circuit board.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Electrical isolation: Prevents ground loops and protects sensitive circuits from high voltages.
  • Improved noise immunity: Reduces noise and interference in signal transmission.
  • High-speed data transfer: Enables fast and reliable data communication.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Enhanced system reliability: Prevents damage from voltage transients and surges.
  • Compliance with safety standards: Helps meet safety requirements for electrical isolation.
  • Versatile applications: Suitable for a wide range of isolation applications.

Additional Details

The TLP267J(V4-TPR,E typically has a forward voltage of around 1.2V and a collector-emitter voltage rating that determines the maximum voltage it can handle on the output side. Key specifications include the current transfer ratio (CTR), which indicates the efficiency of signal transfer, and the propagation delay time, which measures the speed of signal transmission. The V4-TPR suffix usually indicates a specific packaging option, such as tape and reel, while the 'E' often denotes compliance with environmental standards. An external pull-up resistor is required on the output side to create a defined logic level when the output transistor is off. Proper selection of the pull-up resistor is crucial for optimizing speed and noise immunity.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0501 $61.5030
70+ $1.6828 $117.7960
110+ $1.6297 $179.2670
150+ $1.5777 $236.6550
190+ $1.5246 $289.6740
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess