EN
  • EN
  • DE

TLP281(GRL-TP

Part No TLP281(GRL-TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757510-TLP281(GRL-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP281(GRL-TP CAD Model

Description

The TLP281(GRL-TP) is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between input and output circuits, enabling safe and reliable signal transmission in various applications.

Applications

  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals, protecting the controller from voltage spikes and noise.
  • Microprocessor Input/Output Isolation: Employed to isolate microprocessor I/O ports from external devices, preventing damage to the microprocessor.
  • Noise Suppression in Switching Power Supplies: Utilized to suppress noise in switching power supplies, improving the stability and reliability of the power supply.
  • Signal Transmission between Circuits of Different Potentials: Facilitates signal transmission between circuits operating at different voltage levels, ensuring safety and preventing ground loops.
  • General Purpose Isolation: Used for general-purpose electrical isolation in various electronic devices and systems.

Features

  • Four Channels in One Package: Provides four independent isolation channels in a single package, saving board space and reducing component count.
  • High Isolation Voltage: Offers high isolation voltage between input and output, ensuring safety and preventing electrical interference.
  • Compact Package: Available in a compact package for easy integration into space-constrained applications.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, allowing for predictable signal transmission.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive electronic components from damage.
  • Noise Immunity: Improves noise immunity by isolating circuits and preventing ground loops.
  • Enhanced Safety: Enhances safety by isolating circuits operating at different voltage levels.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design with four channels in one package.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The TLP281(GRL-TP) consists of an LED on the input side and a phototransistor on the output side. The CTR (Current Transfer Ratio), isolation voltage, and operating temperature range are important parameters to consider for specific applications. Detailed electrical characteristics and package dimensions can be found in the Toshiba Semiconductor and Storage datasheet for this part number.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess