EN
  • EN
  • DE

TLP3375(TP15F)

Part No TLP3375(TP15F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Relay SSR 20mA 1.3V DC 300mA 50V DC 4-Pin USOP Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013097-TLP3375(TP15F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3375(TP15F) CAD Model

Description

The TLP3375(TP15F) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It features a high-speed photodiode and a MOSFET driver, allowing for fast switching speeds and high isolation voltage. The (TP15F) portion likely refers to a specific tape and reel packaging configuration.

Applications:

  • Solid State Relays (SSRs): Used as a driver for MOSFET-based solid state relays.
  • Inverter Circuits: Employed in inverter circuits for driving MOSFETs.
  • Motor Control: Integrated into motor control systems for isolating and driving power MOSFETs.
  • Switching Power Supplies: Used for driving MOSFETs in high-frequency switching power supplies.
  • High-Speed Digital Interfaces: Provides isolation in high-speed digital communication systems.

Features:

  • High Speed Switching: Offers very fast switching speeds, suitable for high-frequency applications.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Low Input Current: Requires a low input current for activation of the input LED.
  • High Output Current: Capable of driving MOSFETs with significant gate charge.
  • Small Package: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Fast Switching: Improves switching performance in power electronics applications.
  • Electrical Isolation: Prevents ground loops and protects control circuits from high voltages.
  • High Reliability: Offers a robust and reliable isolation solution.
  • Simplified Design: Simplifies circuit design by providing a complete MOSFET driver solution.
  • Improved Efficiency: Enhances efficiency in switching power supplies and other power electronics applications.

Additional Details:

The TLP3375(TP15F) requires a current limiting resistor in series with the input LED. The value of this resistor should be chosen based on the input voltage and the desired forward current. The device also requires a supply voltage for the output MOSFET driver. The output voltage should be compatible with the gate voltage requirements of the driven MOSFET. The isolation voltage and other critical parameters are specified in the datasheet. The (TP15F) suffix likely refers to a specific tape and reel packaging configuration. Always consult the Toshiba Semiconductor and Storage datasheet for detailed specifications and application information, including recommended operating conditions and pinout diagrams.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess