EN
  • EN
  • DE

TLP358HF

Part No TLP358HF
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218218-TLP358HF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP358HF CAD Model

Description

The TLP358HF is a high-performance IGBT gate drive optocoupler from Toshiba, designed for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs in demanding industrial applications. This device features reinforced insulation and high-speed switching capabilities, making it ideal for use in environments where safety and efficiency are paramount. The TLP358HF provides galvanic isolation between the control circuit and the power stage, protecting sensitive control components from high-voltage transients.

Applications:

  • Industrial Motor Drives: Used in motor drives for precise control of motor speed and torque in industrial applications.
  • Power Inverters: Provides isolation and drive for IGBTs in power inverters used in various applications, including renewable energy and uninterruptible power supplies.
  • AC and DC Servo Drives: Used in servo drives for precise control of position, velocity, and torque in robotics and automation systems.
  • Renewable Energy Systems: Drives IGBTs in solar inverters and wind turbine converters, enabling efficient power conversion.
  • Medical Equipment: Provides isolation and drive in medical devices, ensuring patient safety and reliable operation.

Features:

  • Reinforced Insulation: Offers a high level of insulation, ensuring safety and reliability in high-voltage applications.
  • High-Speed Switching: Enables fast switching speeds, minimizing switching losses and improving efficiency.
  • Low Input Current: Requires a low input current, simplifying the drive circuit design and reducing power consumption.
  • High Output Current: Delivers a high output current, effectively driving IGBTs and power MOSFETs.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise, preventing spurious switching.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Efficiency: Fast switching speeds reduce switching losses, leading to higher overall system efficiency.
  • Reliable Operation: Robust design and reinforced insulation ensure reliable performance in harsh industrial environments.
  • Simplified Design: Low input current requirements simplify the design of the drive circuitry.
  • Noise Immunity: High common-mode transient immunity prevents false triggering due to noise.

The TLP358HF is characterized by a wide operating temperature range, typically from -40°C to +125°C, making it suitable for use in a variety of extreme environments. The device is available in a DIP8 package and is RoHS compliant. The TLP358HF is a key component for power electronics applications where efficient and reliable IGBT gate driving is required, coupled with the essential safety feature of reinforced isolation.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,260 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess