EN
  • EN
  • DE

TLP5772(TPE(T

Part No TLP5772(TPE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler, Gate Drive, 5KV, SOP-6 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978584-TLP5772(TPE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5772(TPE(T CAD Model

Description

The TLP5772(TPE(T is an IGBT gate driver photocoupler from Toshiba Semiconductor and Storage. It's designed to drive IGBTs (Insulated Gate Bipolar Transistors) and MOSFETs in power electronics applications. This device features a GaAlAs LED that is optically coupled to an integrated circuit, providing a high-output current driver and electrical isolation between the input and output.

Applications

  • Motor control inverters: Used in inverters that control the speed and torque of electric motors.
  • Power supplies: Applied in switch-mode power supplies for isolated gate drive.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for driving IGBTs in the inverter stage.
  • Induction heating systems: Integrated into induction heaters for controlling power to the heating element.
  • Welding equipment: Used for precisely controlling the welding current in welding machines.

Features

  • High Output Current: Capable of delivering a high output current to directly drive IGBTs and MOSFETs.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent CMTI to prevent false triggering due to noise.
  • High Isolation Voltage: Provides a high isolation voltage rating for safe operation in high-voltage applications.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent IGBT/MOSFET damage during low supply voltage conditions.
  • Desaturation Detection: Features desaturation detection circuitry to protect the IGBT/MOSFET from overcurrent and short-circuit conditions.

Benefits

  • Increased System Efficiency: The high output current and low propagation delay help improve the overall power conversion efficiency of the system.
  • Enhanced Safety: The high isolation voltage and UVLO protection enhance safety by preventing damage to the driver and driven components.
  • Improved Reliability: Desaturation detection ensures reliable operation and prevents damage to the IGBT/MOSFET during fault conditions.
  • Simplified Circuit Design: The integrated design reduces the need for external components and simplifies the overall circuit design.
  • Cost-Effective Solution: Direct IGBT driving capability reduces the cost by eliminating the need for extra driver circuitry.

Additional Details

The TLP5772(TPE(T) typically requires a supply voltage between 15V and 30V. The output current capability can reach several amperes. The propagation delay is in the nanosecond range, contributing to fast switching speeds. The operating temperature range usually spans from -40°C to +100°C, making it suitable for a wide range of industrial environments. Refer to the datasheet for precise specifications on maximum output current, isolation voltage, and other critical parameters. This device is typically RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess