EN
  • EN
  • DE

TLP635

Part No TLP635
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100044-TLP635
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP635 CAD Model

Description

The TLP635 is a high-isolation voltage, small outline photorelay manufactured by Toshiba Semiconductor and Storage. It consists of a GaAlAs infrared emitting diode optically coupled to a MOSFET. This configuration allows for isolated switching of analog and digital signals, making it suitable for a variety of applications where electrical isolation is critical.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for isolating control signals.
  • Test and Measurement Equipment: Provides isolation in sensitive measurement devices to prevent ground loops and ensure accurate readings.
  • Telecommunications: Used in telecom switching equipment for isolating subscriber lines.
  • Security Systems: Employed in security devices to isolate sensor inputs and alarm outputs.
  • Medical Equipment: Isolation is crucial in medical devices for patient safety, and the TLP635 can provide this.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically around 3750 Vrms) between the input and output, ensuring electrical safety.
  • Small Outline Package: Compact package allows for high-density mounting on printed circuit boards.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on-state.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • Low Input Current: Requires a low input current to activate the LED, making it compatible with low-power control circuits.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs.

Benefits:

  • Enhanced Safety: The high isolation voltage protects users and equipment from dangerous voltage levels.
  • Improved Signal Integrity: Electrical isolation prevents ground loops and noise from interfering with signals.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Increased System Reliability: The solid-state design offers higher reliability and longer lifespan compared to electromechanical relays.
  • Compact Design: The small outline package allows for integration into space-constrained applications.

Technical Specifications (Typical):

Isolation Voltage: 3750 Vrms

On-State Resistance: 15 Ohms

Load Voltage: 60 V

Load Current: 120 mA

Turn-On Time: 0.5 ms

Turn-Off Time: 0.3 ms

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess