The TLP665GF(D4,S,F) is a high-speed, low-input current logic gate photocoupler from Toshiba Semiconductor and Storage. It is designed for high-density mounting and features a guaranteed performance from temperature: -40 to 100°C. The TLP665GF(D4,S,F) incorporates a GaAlAs infrared light-emitting diode (LED) and a high-speed photodetector. The (D4,S,F) likely indicates specific packaging or testing variations.
Applications
- High-speed logic interface
- Programmable controllers (PLCs)
- Inverter control
- Measurement equipment
- Office automation equipment
Features
- High-speed operation: 10 Mbps (typ.)
- Guaranteed performance from temperature: -40 to 100°C
- Low input current: IF = 5 mA (max.)
- Supply voltage: 3 to 5.5 V
- Common-mode transient immunity: ±20 kV/μs (typ.)
- Creepage distance: 8.0 mm (min.)
- Clearance: 8.0 mm (min.)
- Insulation thickness: 0.4 mm (min.)
Benefits
- Enables high-speed digital signal transmission.
- Provides reliable operation in harsh industrial environments due to wide operating temperature range.
- Reduces power consumption due to low input current requirement.
- Offers high noise immunity due to high common-mode transient immunity.
- Provides enhanced safety due to high creepage distance, clearance, and insulation thickness.
Additional Details
The TLP665GF(D4,S,F) is available in an SO6 package. It is compliant with international safety standards such as UL, cUL, and VDE. The internal insulation thickness is 0.4 mm minimum, offering reinforced insulation. The isolation voltage is 5000 Vrms. The propagation delay time is typically 7 ns, and the propagation delay skew is typically 4 ns. This photocoupler is suitable for applications where high speed, high reliability, and safety isolation are critical. The (D4,S,F) likely refer to specific production or testing standards. Consult the datasheet for the definitive meaning.