The TLP785(D4BL-T6,F(C is a Toshiba photocoupler, also known as an optocoupler or optoisolator. It consists of an infrared LED and a phototransistor, providing electrical isolation between the input and output circuits. It's designed for applications requiring signal transmission without a direct electrical connection to prevent ground loops or protect sensitive circuits from high voltages.
Applications
- Isolation in power supplies
- Digital logic isolation
- Microprocessor input isolation
- Noise isolation in industrial control systems
- Signal transmission in medical equipment
Features
- High isolation voltage (typically 5000 Vrms)
- CTR (Current Transfer Ratio) of 50% to 600%
- Low input current
- Compact package
- RoHS compliant
Benefits
- Provides electrical isolation to protect circuits from high voltages and ground loops.
- Allows safe data transmission between circuits with different voltage levels.
- Reduces noise and interference in sensitive electronic systems.
- High CTR enables efficient signal transfer.
- Compact size saves board space.
Additional Details
The TLP785 operates by converting an electrical signal into light using the internal LED. This light then activates the phototransistor on the output side, reproducing the original signal. The datasheet specifies key parameters such as the isolation voltage, which indicates the maximum voltage the device can withstand between the input and output. The CTR is an important factor in determining the overall performance, as it indicates the ratio of output current to input current. The forward voltage and current of the LED, as well as the collector-emitter voltage and current of the phototransistor, are also important specifications to consider in circuit design.
The TLP785 is commonly used in switching power supplies to isolate the primary and secondary sides, in digital logic circuits to isolate different logic levels, and in industrial control systems to prevent noise from interfering with sensitive control signals.