EN
  • EN
  • DE

TMM2018AP-45

Part No TMM2018AP-45
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 16,384 bits high speed and low power static random access memory organized as 2,048 words by 8 bits and operates from a single 5V supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372434-TMM2018AP-45
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2018AP-45 CAD Model

Description

The TMM2018AP-45 is a high-speed, low-power static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This memory chip is designed for applications requiring fast data access and low power consumption. It is organized as 16,384 words by 1 bit. The -45 suffix indicates an access time of 45 nanoseconds.

Applications

  • High-speed cache memory
  • Buffer memory
  • Workstations
  • Minicomputers
  • Microprocessor systems requiring fast memory access

Features

  • High-speed access time: 45 ns
  • Low power consumption: Typically in the range of a few hundred milliwatts during operation, and lower in standby mode.
  • Single 5V power supply: Simplifies system design and reduces power supply requirements.
  • Fully static operation: No clock or refresh required, simplifying memory control.
  • TTL compatible inputs and outputs: Allows for easy interface with other digital components.
  • Three-state outputs: Enables memory expansion by allowing multiple devices to share a common data bus.
  • Available in DIP package: Offers ease of prototyping and through-hole mounting.

Benefits

  • Improved system performance: The fast access time of 45 ns significantly improves the overall performance of systems that rely on rapid data retrieval.
  • Reduced power consumption: The low power consumption reduces the energy footprint of the system, making it suitable for portable and energy-sensitive applications.
  • Simplified system design: The single 5V power supply and TTL compatibility simplify the integration of the memory chip into existing systems.
  • Easy to use: The fully static operation eliminates the need for complex refresh cycles, simplifying memory control and reducing development time.
  • Flexibility: The three-state outputs enable memory expansion, allowing for larger memory capacity as needed.

Additional Details

The TMM2018AP-45 utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It is typically packaged in a 24-pin DIP (Dual In-line Package), which facilitates easy insertion into standard IC sockets. The chip operates over a standard commercial temperature range. The address inputs, data input, data output, chip enable (CE), and write enable (WE) pins are all TTL compatible, ensuring seamless interfacing with various digital logic circuits. The device also features a chip select (CS) input for memory expansion and bank selection.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess