EN
  • EN
  • DE

TMM41464P-15

Part No TMM41464P-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372456-TMM41464P-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM41464P-15 CAD Model

Description

The TMM41464P-15 is a 262,144-bit (64K x 4) Dynamic Random Access Memory (DRAM) manufactured by Toshiba Semiconductor and Storage. This DRAM is designed for applications requiring temporary storage of data with a byte-wide organization. The '-15' indicates an access time of 150ns.

Applications

  • Computer Systems: Utilized as main memory in older computer systems and workstations.
  • Graphics Cards: Employed as video memory in early graphics cards.
  • Printers: Used as buffer memory to store print data.
  • Industrial Control Systems: Found in industrial automation equipment for temporary data storage.
  • Telecommunications Equipment: Used in networking devices for buffering data.

Features

  • Byte-Wide Organization: Organized as 64K x 4 bits, enabling byte-wide data access.
  • Access Time: 150ns access time allows for quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Multiplexed Address Inputs: Row and column addresses are multiplexed to reduce the number of pins required.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Refresh Required: Requires periodic refreshing to retain stored data.

Benefits

  • Byte-Oriented Access: Byte-wide organization simplifies data manipulation in byte-oriented systems.
  • Good Performance: 150ns access time provides reasonable performance for many applications.
  • Simplified Power Supply: Single 5V power supply reduces system complexity.
  • Easy Integration: TTL compatibility allows for easy integration with other components.
  • Cost-Effective Solution: Provides a cost-effective memory solution.

Additional Details

The TMM41464P-15 is typically packaged in an 18-pin DIP (Dual In-line Package). It is a dynamic RAM, so it must be refreshed periodically to retain the data. Electrostatic discharge (ESD) precautions are important when handling this device. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and refresh specifications. The 64K x 4 organization makes it particularly suitable for applications dealing with byte-sized data. Power supply decoupling capacitors are important for stable operation.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess