EN
  • EN
  • DE

TMPM32AC20FG

Part No TMPM32AC20FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 373453-TMPM32AC20FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMPM32AC20FG CAD Model

Description

The TMPM32AC20FG is a microcontroller belonging to the TX03 series from Toshiba. It's built around an ARM Cortex-M3 core and designed for embedded systems where a balance of processing power and energy efficiency is crucial.

Applications

  • Motor Control: Ideal for controlling motors in various appliances and industrial equipment.
  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring.
  • Industrial Equipment: Employed in factory automation, robotics, and process control systems.
  • Security Systems: Suitable for alarm systems, access control, and surveillance equipment.
  • Smart Meters: Used in electricity, water, and gas meters for data acquisition and communication.

Features

  • ARM Cortex-M3 Core: Delivers efficient processing for demanding embedded applications.
  • Clock Speed: Operates at a specified clock frequency (consult datasheet for precise value), providing a good compromise between performance and power usage.
  • Flash Memory: Integrated flash memory facilitates program storage directly on the microcontroller.
  • SRAM: Includes on-chip SRAM for data storage during program execution.
  • Timers/Counters: Equipped with multiple timers for precise timing, counting, and PWM generation.
  • Communication Interfaces: Supports various communication protocols, including UART, SPI, and I2C, for interfacing with external devices.
  • ADC (Analog-to-Digital Converter): Incorporates an ADC for converting analog sensor signals into digital data.
  • GPIO (General Purpose Input/Output): Provides a wide array of GPIO pins for flexible interaction with external circuits.
  • Low Power Modes: Features several low-power modes to reduce energy consumption in battery-operated applications.
  • Debug Interface: Includes a standard debug interface (e.g., JTAG) for programming and debugging.

Benefits

  • Efficient Processing: The ARM Cortex-M3 core provides ample processing power for many embedded tasks.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying board design and lowering overall system costs.
  • Versatile Communication: Supports multiple communication interfaces, enabling connectivity with a variety of sensors and other devices.
  • Easy Development: Standard debug interfaces and development tools streamline the software development process.

Additional Details

The TMPM32AC20FG typically requires a 3.3V power supply. It's generally available in a QFP (Quad Flat Package) or similar surface-mount package. Refer to the device datasheet for detailed specifications regarding memory sizes, operating voltage, current consumption, pin assignments, and operating temperature range. It's crucial to consult the datasheet for proper power supply decoupling recommendations. Application notes are often available from Toshiba to aid in efficient and reliable system design.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess