EN
  • EN
  • DE

TMPZ84C10AF-6

Part No TMPZ84C10AF-6
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219193-TMPZ84C10AF-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPZ84C10AF-6 CAD Model

Description

The TMPZ84C10AF-6 is a Z80-based microprocessor manufactured by Toshiba Semiconductor and Storage. It is a key component in embedded systems requiring efficient processing capabilities. This microprocessor is known for its versatility and robust performance in a variety of applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications like printers, and other peripheral devices.
  • Consumer Electronics: Found in older generation consumer electronics such as early personal computers and gaming consoles.
  • Instrumentation: Integrated into measuring instruments and data acquisition systems.
  • Robotics: Used in robotic control systems due to its real-time processing capabilities.

Features

  • Z80 Architecture: Based on the industry-standard Z80 instruction set, ensuring broad compatibility and ease of programming.
  • High Clock Speed: Operates at a clock speed of 6 MHz, enabling fast instruction execution.
  • Integrated Peripheral Controllers: Includes built-in peripheral controllers such as parallel I/O ports, reducing the need for external components.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, ensuring stability in diverse environments.
  • DIP Package: Available in a Dual In-Line Package (DIP), facilitating easy installation and replacement.

Benefits

  • Efficient Processing: Delivers efficient processing capabilities, enabling real-time control and data manipulation.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded systems, reducing overall system costs.
  • Ease of Integration: Simple to integrate into existing systems, minimizing design complexity.
  • Reliable Performance: Ensures reliable performance in a variety of operating conditions, enhancing system stability.
  • Wide Availability: Readily available, ensuring continuous supply and support.
  • Reduced Component Count: Integrated peripheral controllers reduce the need for external components, simplifying the design.

Technical Specifications

The TMPZ84C10AF-6 operates on a 5V power supply and is housed in a DIP package. It features a 6 MHz clock speed and supports a wide range of peripheral devices. The microprocessor includes integrated parallel I/O ports, offering flexible connectivity options. Its low power consumption makes it suitable for battery-powered applications. The device's wide operating temperature range ensures stable performance in various environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess