EN
  • EN
  • DE

TPC8020-H(TE12LQM)

Part No TPC8020-H(TE12LQM)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Continuous Drain Current (ID) 13 A
Drain to Source Breakdown Voltage 30 V
Fall Time 3 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Power Dissipation 1.9 W
Rise Time 3 ns
RoHS Compliant
Win Source Part Number 1100757-TPC8020-H(TE12LQM)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC8020-H(TE12LQM) CAD Model

Description

The TPC8020-H(TE12LQM) is a P-Channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for use in a variety of power management applications, including load switches, DC-DC converters, and power supplies. It's characterized by its low on-resistance, fast switching speeds, and compact surface-mount package.

Applications

  • Load Switching: Used as a load switch in portable devices, laptops, and battery-powered equipment to control power distribution.
  • DC-DC Converters: Employed as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Power Supplies: Integrated into power supplies for various electronic devices, ensuring efficient and reliable power delivery.
  • Motor Control: Used in low-power motor control applications where efficient switching is necessary.
  • Lighting Applications: Suitable for use in LED drivers for controlling brightness and managing power efficiently.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency, minimizing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving performance.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design and reducing the need for additional components.
  • Surface Mount Package (SOP-8): Compact surface mount package allows for efficient board space utilization.
  • AEC-Q101 Qualified: Automotive qualified, ensuring high reliability and performance in automotive applications.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency and longer battery life in portable devices.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Simplified Circuit Design: Logic-level drive simplifies circuit design and reduces component count.
  • High Reliability: Automotive qualification ensures reliable performance in demanding environments.
  • Enhanced Thermal Performance: Optimized thermal characteristics improve heat dissipation and reliability.

Additional Details

The TPC8020-H(TE12LQM) typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating is around -7A, depending on the specific operating conditions. The on-resistance (RDS(on)) is very low, often around 19 mOhms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is in the range of -1V to -3V. It is housed in a SOP-8 package and is designed to operate over a temperature range of -55°C to +150°C. Always consult the official datasheet for the most precise and current technical specifications.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess