EN
  • EN
  • DE

TPC8A06-H(T2L,A,Q)

Part No TPC8A06-H(T2L,A,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1313+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750246-TPC8A06-H(T2L,A,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8A06-H(T2L,A,Q) CAD Model

Description

The TPC8A06-H(T2L,A,Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, featuring low on-resistance (Rds(on)) and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor drives, and power management circuits.

Applications:

  • DC-DC converters
  • Motor drives
  • Power management circuits
  • Synchronous rectification
  • Load switching

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Withstands high avalanche energy without damage.
  • RoHS compliant: Environmentally friendly and compliant with regulatory requirements.

Benefits:

  • Increased efficiency: Low on-resistance and fast switching speed minimize power losses, increasing overall efficiency.
  • Improved performance: Fast switching speed allows for high-frequency operation, improving performance in switching applications.
  • Enhanced reliability: Avalanche rating ensures reliable operation under transient conditions.
  • Reduced heat dissipation: Low on-resistance reduces power loss and heat dissipation.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The TPC8A06-H(T2L,A,Q) is specifically designed for applications where high efficiency and fast switching speeds are critical. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The avalanche rating ensures reliable operation under transient conditions. This MOSFET is commonly used in DC-DC converters, motor drives, and power management circuits. The device's robustness and reliability make it a dependable component for demanding applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess