EN
  • EN
  • DE

TPCC8003-H

Part No TPCC8003-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case DFN3X3
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750252-TPCC8003-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCC8003-H CAD Model

Description

The TPCC8003-H is a power MOSFET from Toshiba, designed for high-efficiency DC-DC converters and load switch applications. It is part of Toshiba's extensive range of MOSFETs known for their reliability and performance in power management circuits. This device features a low drain-source on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency.

Applications:

  • DC-DC converters: Used in various voltage regulation circuits.
  • Load switches: Controls power distribution in electronic systems.
  • Power management in portable devices: Optimizes battery life.
  • Motor control circuits: Efficiently drives small motors.
  • LED lighting applications: Provides efficient power switching for LED drivers.

Features:

  • Low drain-source on-resistance (RDS(on)): Reduces power loss.
  • High-speed switching: Enables efficient operation at high frequencies.
  • Low gate charge: Minimizes drive power requirements.
  • Small surface mount package: Facilitates compact designs.
  • Pb-free plating: Complies with environmental standards.

Benefits:

  • Increased efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and extended battery life in portable applications.
  • Reduced system size: Compact package allows for smaller and more densely packed circuit boards.
  • Simplified thermal management: Lower power loss translates to reduced heat generation, simplifying heat sink requirements.
  • Improved reliability: Toshiba's manufacturing expertise ensures consistent performance and long operational life.
  • Environmentally friendly: Pb-free plating makes the device compliant with RoHS directives.

Additional Details:

The TPCC8003-H typically comes in a small surface mount package, such as a SOP-8 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating junction temperature. The RDS(on) is a critical parameter, often specified at different gate-source voltages. Designers should consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines. The device is designed to be driven by standard logic level signals, simplifying interfacing with microcontrollers and other control circuitry.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess