EN
  • EN
  • DE

TPCS8211(TE12L

Part No TPCS8211(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0620+
Reference case MSOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757625-TPCS8211(TE12L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCS8211(TE12L CAD Model

Description

The TPCS8211(TE12L is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications requiring high efficiency and low on-resistance. The (TE12L) likely refers to a specific packaging or tape and reel option.

Applications:

  • DC-DC converters
  • Load switches
  • Motor control
  • Power management circuits
  • Backlighting inverters
  • LED drivers

Features:

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • High drain current (ID) capability
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche rated
  • Surface-mount package

Benefits:

  • High efficiency due to low on-resistance, minimizing power losses during switching.
  • High drain current capability allows for handling large loads.
  • Fast switching speed reduces switching losses and improves overall efficiency.
  • Avalanche rating provides robustness against voltage transients.
  • Surface-mount package allows for compact designs and efficient heat dissipation.
  • Low gate charge reduces the drive power required to switch the MOSFET.

Additional Details:

The TPCS8211(TE12L power MOSFET is designed to minimize conduction losses and switching losses, resulting in high efficiency. The low on-resistance (RDS(on)) is a critical parameter that determines the amount of power dissipated when the MOSFET is in the on state. The high drain current (ID) capability indicates the maximum current that the MOSFET can handle without being damaged. The low gate charge (Qg) reduces the amount of charge required to turn the MOSFET on and off, thereby reducing the drive power requirements. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The surface-mount package provides good thermal performance, allowing for efficient heat dissipation. The TPCS8211(TE12L is a reliable and efficient power MOSFET suitable for a wide range of switching applications. Datasheets will provide specific voltage and current ratings for the device.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess