The TPCS8302(TE12L is an N-channel MOSFET from Toshiba Semiconductor and Storage designed for a variety of power management applications. It is frequently used in load switching, DC-DC converters, and motor control circuits. Key features include low on-resistance and fast switching speeds, resulting in efficient performance.
Applications
- Load Switches
- DC-DC Converters
- Motor Control Circuits
- Power Management Systems
Features
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(ON))
- Fast Switching Speed
- Surface Mount Device (SMD)
- Lead-Free Plating
Benefits
- Enhanced Power Efficiency
- Reduced Power Loss and Heat Generation
- Compact Solution for Various Applications
- Environmentally Friendly
Additional Details
The TPCS8302(TE12L features a low on-resistance, minimizing conduction losses and improving overall efficiency. The fast switching speed allows for efficient operation in high-frequency applications. It is suitable for a variety of applications, including power supplies and motor drives. The small surface mount package enables high-density board layouts.
Specifications:
- VDSS (Drain-Source Voltage): 30 V
- ID (Drain Current): 7 A
- RDS(on) (Drain-Source On-Resistance): 15 mΩ (VGS = 10 V)
This MOSFET conforms to RoHS standards.