EN
  • EN
  • DE

TPH2R306PLL1Q

Part No TPH2R306PLL1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET Transistor Sop8-Adv
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100834-TPH2R306PLL1Q
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPH2R306PLL1Q CAD Model

Description

The TPH2R306PLL1Q is an automotive-grade N-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching in automotive applications. This MOSFET features low on-resistance and excellent switching performance, contributing to reduced power loss and improved system efficiency. The device is qualified according to AEC-Q101 standards, ensuring high reliability in demanding automotive environments.

Applications

  • Automotive motor control
  • Automotive DC-DC converters
  • Automotive LED lighting
  • Automotive power distribution
  • Automotive solenoid drivers

Features

  • AEC-Q101 qualified: Ensures high reliability and performance in automotive applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and enhances overall performance.
  • 100% avalanche tested: Provides robustness against voltage spikes.
  • Lead-free packaging: Compliant with environmental regulations.

Benefits

  • Improved fuel efficiency: Low RDS(on) minimizes power dissipation, contributing to improved fuel economy in automotive applications.
  • Enhanced system reliability: AEC-Q101 qualification ensures robust performance under harsh conditions.
  • Reduced system size: Fast switching speeds can allow for smaller passive components.
  • Simplified thermal management: Lower power dissipation reduces the need for extensive heat sinking.
  • Environmentally friendly: Lead-free packaging complies with RoHS standards.

Additional Details

The TPH2R306PLL1Q is typically available in a surface-mount package suitable for automated assembly. Key specifications include its drain-source voltage, continuous drain current, gate threshold voltage, and total gate charge. The specific values for these parameters will depend on the datasheet for the exact model. Proper thermal management is essential to ensure optimal performance and reliability.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess