EN
  • EN
  • DE

TPH8R903NL

Part No TPH8R903NL
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840947-TPH8R903NL
Ultra Librarian 3D Model Ultra Librarian TPH8R903NL CAD Model

Description

The TPH8R903NL is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), which contributes to reduced power losses and improved system performance.

Applications:

  • DC-DC Converters: It's used in voltage regulation and power conversion in various electronic devices.
  • Motor Control: Suitable for speed and direction control of motors in industrial and consumer electronics.
  • Power Supplies: Employed in AC-DC power supplies for computers, servers and telecom equipment.
  • Load Switching: Acts as an electronic switch to control power delivery to different loads.
  • Lighting: Often used in electronic ballast circuits for efficient lighting control.

Features:

  • N-Channel MOSFET: Offers efficient and fast switching.
  • Low On-State Resistance (Rds(on)): Minimizes conduction losses and enhances efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency operation.
  • Fast Switching Speed: Enables operation at higher frequencies, reducing switching losses.
  • Surface Mount Package: Streamlines assembly and allows for compact design.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller electronic device size.
  • Improved Thermal Performance: Enables effective heat dissipation, enhancing reliability.
  • Reduced System Cost: Optimized performance reduces overall system costs.
  • Reliable Performance: Provides consistent and stable operation.

Additional Details:

The TPH8R903NL is typically available in a surface-mount package for simplified manufacturing. Key specifications to consider are drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) at a specified gate-source voltage (Vgs). Refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions to ensure suitability for specific applications. The combination of low on-state resistance and fast switching speed makes it well-suited for efficient power conversion.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3043 $50.2095
355+ $0.2851 $101.2105
545+ $0.2755 $150.1475
785+ $0.2562 $201.1170
1,015+ $0.2466 $250.2990
1,270+ $0.2369 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess