EN
  • EN
  • DE

ULN2804APG

Part No ULN2804APG
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description 8ch Darlington Sink Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1277111-ULN2804APG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2804APG CAD Model

Description

The ULN2804APG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device contains eight NPN Darlington transistors with common-emitter outputs and integral suppression diodes for inductive load driving. It is commonly used to interface low-level logic signals to higher voltage/current loads, such as relays, solenoids, and lamps.

Applications:

  • Relay driving.
  • Solenoid driving.
  • Lamp driving.
  • Stepper motor driving.
  • LED display driving.
  • Logic buffers.

Features:

  • Eight NPN Darlington Transistors: Contains eight independent Darlington transistor pairs.
  • High Output Voltage: Supports high output voltages (check the datasheet for the maximum rating).
  • High Output Current: Capable of driving high current loads (refer to the datasheet for the specific current rating per channel).
  • Integral Suppression Diodes: Provides protection against inductive kickback when driving inductive loads.
  • Common-Emitter Configuration: Simplifies circuit design and provides high current gain.
  • DIP Package: Through-hole DIP package for easy breadboarding and prototyping.
  • TTL/CMOS Compatible Inputs: Can be driven directly by TTL or CMOS logic signals.

Benefits:

  • Simplified Interfacing: Simplifies the interface between low-level logic circuits and high-power loads.
  • Inductive Load Protection: Integral suppression diodes protect the driving circuitry from voltage spikes.
  • High Current Driving Capability: Can drive a variety of high-current loads.
  • Reduced Component Count: Integrates eight transistors into a single package, reducing board space and component count.
  • Easy to Use: Simple pinout and straightforward operation.

The ULN2804APG is a robust and versatile Darlington transistor array suitable for a wide range of applications requiring high-voltage and high-current load driving. Its integrated suppression diodes, TTL/CMOS compatible inputs, and ease of use make it a popular choice for interfacing logic circuits with relays, solenoids, and other high-power devices. Always consult the datasheet for detailed electrical characteristics, application guidelines, and absolute maximum ratings for safe and reliable operation.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess