EN
  • EN
  • DE

USF10J48

Part No USF10J48
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Description TOSHIBA THYRISTOR SILICON PLANAR TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396564-USF10J48
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USF10J48 CAD Model

Description

The USF10J48 is a Transient Voltage Suppressor (TVS) diode array manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and electrical fast transients (EFT). This device is commonly used in applications where protecting electronic equipment from voltage surges is critical. The USF10J48 provides a robust solution for ensuring the reliability and longevity of electronic systems.

Applications

  • USB Port Protection: Safeguards USB ports in computers, peripherals, and other electronic devices from ESD.
  • HDMI Port Protection: Provides surge protection for HDMI ports in televisions, monitors, and media players.
  • Ethernet Line Protection: Protects Ethernet ports in network devices from transient voltage events.
  • Data Line Protection: Used to protect sensitive data lines in various electronic equipment.
  • Microcontroller I/O Protection: Offers ESD protection for microcontroller I/O pins.
  • Automotive Electronics: Employed in automotive systems to protect against voltage surges and ESD.
  • Industrial Control Systems: Protects industrial control equipment from electrical transients.

Features

  • Low Clamping Voltage: Minimizes the voltage across the protected components during transient events, ensuring their safety.
  • Fast Response Time: Responds quickly to transient events, providing immediate protection.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without being damaged.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations regarding lead content and hazardous substances.
  • Multiple Channel Protection: Offers protection for multiple lines with a single device, simplifying circuit design.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD, EFT, and surge events, increasing the overall reliability of the system.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures due to overvoltage events.
  • Extended Product Lifespan: Increases the lifespan of electronic devices by protecting them from damaging transient voltages.
  • Simplified Design: Provides a single-package solution for protecting multiple lines, simplifying circuit board layout and reducing the number of components required.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing robust overvoltage protection.

Additional Details

The USF10J48 is typically available in a small surface-mount package, making it suitable for high-density PCB layouts. It features low clamping voltage and fast response time, ensuring that sensitive components are quickly and effectively protected from transient voltage events. This device is designed to withstand multiple ESD strikes and surge events without significant performance degradation. It's important to consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess