EN
  • EN
  • DE

ALI10004-C1419GG

Part No ALI10004-C1419GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Lantern Press 'Racing 21' Canvas Art, 14x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044365-ALI10004-C1419GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI10004-C1419GG CAD Model

Description

The ALI10004-C1419GG is an art piece produced by Trademark Fine Art. This artwork is a giclée print, meaning it is created using a high-resolution inkjet printer that sprays tiny droplets of ink onto canvas, resulting in a high-quality reproduction with vibrant colors and sharp details. The 'C1419GG' likely indicates the size (14x19 inches) and that it is gallery-wrapped, meaning the canvas is stretched around a wooden frame so the image wraps around the sides.

Applications

  • Home Decor: Living rooms, bedrooms, hallways, dining rooms.
  • Office Decor: Reception areas, conference rooms, private offices.
  • Hospitality Settings: Hotel rooms, lobbies, restaurants, cafes.
  • Retail Spaces: Stores, boutiques, galleries.
  • Gifting: Housewarming gifts, birthday gifts, holiday gifts.

Features

  • Giclée printing process for high-quality reproduction.
  • Vibrant colors and sharp details.
  • Gallery-wrapped canvas for a finished look.
  • Stretched on a durable wooden frame.
  • Ready to hang with pre-installed hardware.
  • Protective coating to prevent fading and damage.
  • Available in various sizes.
  • Designed and produced by Trademark Fine Art.

Benefits

  • Enhances Aesthetic Appeal: Adds visual interest and style to any space.
  • High-Quality Reproduction: Giclée printing ensures accurate color representation and detail.
  • Ready to Hang: Saves time and effort with easy installation.
  • Durable and Long-Lasting: Protected against fading and damage.
  • Versatile Decor: Suitable for a wide range of interior styles.
  • Professional Finish: Gallery-wrapped canvas provides a clean and modern look.

Additional Details

The ALI10004-C1419GG art piece is printed on high-quality canvas using giclée technology, which ensures exceptional color accuracy and detail. The canvas is then stretched and gallery-wrapped around a sturdy wooden frame, providing a clean and contemporary look. The artwork comes ready to hang with pre-installed hardware, making it easy to add to any room. A protective coating is applied to prevent fading and damage from sunlight and moisture. Trademark Fine Art designs and produces a wide range of art pieces, ensuring high-quality materials and craftsmanship. The '1419' in the product code likely indicates the dimensions of the artwork are 14 inches by 19 inches. The gallery wrap extends the image around the sides of the frame, eliminating the need for an external frame. This provides a modern, frameless appearance, making it a versatile addition to various decor styles.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess